Littelfuse V39CH8(C9501A)
- 收藏
- 对比
V39CH8(C9501A)
1475-V39CH8(C9501A)
无类别的
--
大陆
立即发货

V39CH8(C9501A) datasheet pdf and Unclassified product details from Littelfuse stock available at utmel
1最小包装量--
V39CH8(C9501A)详情
Littelfuse V39CH8(C9501A)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory colour
Rose
No. of A connectors
1x
Type B
RJ45 plug
Version
Cable
Type A
RJ45 plug
Cable features
Flame-retardant,Halogen-free
Cable use
Networks
AWG
AWG24
Connector version
straight
No. of B connections
1x
Halogen-free
有
Cable design
Round
屏蔽/屏蔽
U/UTP
V39CH8(C9501A)拓展信息







哦! 它是空的。