Littelfuse VUM24-05N
- 收藏
- 对比
VUM24-05N
1475-VUM24-05N
分立半导体产品
--
大陆
立即发货

VUM24-05N datasheet pdf and Discrete Semiconductor Products product details from Littelfuse stock available at utmel
1最小包装量--
VUM24-05N详情
Littelfuse VUM24-05N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8541.29.00.95
Automotive
无
PPAP
无
Mounting
Screw
Package Height
10
Package Width
31.6
Package Length
63
PCB changed
8
Supplier Package
V1-B-Pack
零件状态
活跃
引脚数量
8
VUM24-05N拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。