Littelfuse VUM33-06PH
- 收藏
- 对比
VUM33-06PH
1475-VUM33-06PH
二极管 - 桥式整流器
--
大陆
立即发货

VUM33-06PH datasheet pdf and Diodes - Bridge Rectifiers product details from Littelfuse stock available at utmel
1最小包装量--
VUM33-06PH详情
Littelfuse VUM33-06PH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
Automotive
无
PPAP
无
Mounting
Screw
Package Height
10
Package Width
31.6
Package Length
63
PCB changed
8
Supplier Package
V1-Pack
零件状态
活跃
引脚数量
8
VUM33-06PH拓展信息
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse
Littelfuse







哦! 它是空的。