LMB Heeger 1050blkano-Black Anodized
- 收藏
- 对比
1050blkano-Black Anodized
1479-1050blkano-Black Anodized
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories 19 Inch Rack Panel D W H x 19 x 10.5
1最小包装量--
1050blkano-Black Anodized详情
LMB Heeger 1050blkano-Black Anodized重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Fibre type
Multi mode 200/300
Colour outer sheath
Black
Outer diameter approx.
2.9
Halogen free according to IEC 60754-2
无
With strain relief
有
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyurethane (PUR)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
1050blkano-Black Anodized拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。