LMB Heeger 17-Black
- 收藏
- 对比
17-Black
1479-17-Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Slide Cover D W H 13 x 4.125 x 2.625
1最小包装量--
17-Black详情
LMB Heeger 17-Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M50 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
Brand
LMB / Heeger
Manufacturer
LMB/Heeger
Factory Pack QuantityFactory Pack Quantity
1
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
17-Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。