LMB Heeger 1925ptd-Grey
- 收藏
- 对比
1925ptd-Grey
1479-1925ptd-Grey
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories 19 Inch Rack Panel D W H x 19 x 19.25
1最小包装量--
1925ptd-Grey详情
LMB Heeger 1925ptd-Grey重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread length
17
Degree of protection (IP)
IP68
Thread type
Metric
Model
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
1925ptd-Grey拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。