LMB Heeger 350-1-BLACK TEXTURED
- 收藏
- 对比
350-1-BLACK TEXTURED
1479-350-1-BLACK TEXTURED
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Coaxial Junction Panel D W H x x 3.5
1最小包装量--
350-1-BLACK TEXTURED详情
LMB Heeger 350-1-BLACK TEXTURED重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
深度
32
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
50
高度
140
350-1-BLACK TEXTURED拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。