LMB Heeger 350-4-Semi-gloss Black
- 收藏
- 对比
350-4-Semi-gloss Black
1479-350-4-Semi-gloss Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Coaxial Junction Panel D W H x x 3.5
1最小包装量--
350-4-Semi-gloss Black详情
LMB Heeger 350-4-Semi-gloss Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Conductor surface
Bare
Outer diameter approx.
10.6
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
25
Nominal voltage U0
450
Core colour
White
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
350-4-Semi-gloss Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。