LMB Heeger 403-I-Grey
- 收藏
- 对比
403-I-Grey
1479-403-I-Grey
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases Plastic Enclosure <br />Vertical Card Position: 4<br /> Mounting Bosses: 4 D W H x 3.25 x 1.5
1最小包装量--
403-I-Grey详情
LMB Heeger 403-I-Grey重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Tinned
Bolt dimension (metric)
12
Nominal cross section
95
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
类型
手牌英雄
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
403-I-Grey拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。