LMB Heeger 900 AC-GREY
- 收藏
- 对比
900 AC-GREY
1479-900 AC-GREY
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases Plastic Enclosure (Access cover, no battery compartment.) D W H x 2.75 x 0.94
1最小包装量--
900 AC-GREY详情
LMB Heeger 900 AC-GREY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Black
Degree of protection (IP)
IP20
Category
5E
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
类型
Plastic
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
长度
1
900 AC-GREY拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。