LMB Heeger BPF350-GREY
- 收藏
- 对比
BPF350-GREY
1479-BPF350-GREY
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories BPF Panel D W H x x 3.5
1最小包装量--
BPF350-GREY详情
LMB Heeger BPF350-GREY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
长度
0.5
BPF350-GREY拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。