LMB Heeger C17-5 PLAINBH15
- 收藏
- 对比
C17-5 PLAINBH15
1479-C17-5 PLAINBH15
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Chassis (Bracket Height 1.5) D W H 16.75 x 4.875 x 1.5
1最小包装量--
C17-5 PLAINBH15详情
LMB Heeger C17-5 PLAINBH15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
C17-5 PLAINBH15拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。