LMB Heeger C-25 Plain Aluminum
- 收藏
- 对比
C-25 Plain Aluminum
1479-C-25 Plain Aluminum
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Omni Chassis Cover D W H x x 2
1最小包装量--
C-25 Plain Aluminum详情
LMB Heeger C-25 Plain Aluminum重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
有
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 2.5
Type of electric connection
压接
Ambient temperature
-25 - 125
Rated current In
26
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 2.5
Material of contact surface
Gold
Connectable conductor cross section multi-wired
0.5 - 2.5
Pollution degree
3
Connectable conductor cross section solid-core
0.5 - 2.5
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
C-25 Plain Aluminum拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。