LMB Heeger C-46 PLAIN ALUMINUM
- 收藏
- 对比
C-46 PLAIN ALUMINUM
1479-C-46 PLAIN ALUMINUM
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Omni Chassis Cover D W H x x 4
1最小包装量--
C-46 PLAIN ALUMINUM详情
LMB Heeger C-46 PLAIN ALUMINUM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
C-46 PLAIN ALUMINUM拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。