LMB Heeger C5-175-16-GREY
- 收藏
- 对比
C5-175-16-GREY
1479-C5-175-16-GREY
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Category 5 Panel (16 Port) D W H x x 1.75
1最小包装量--
C5-175-16-GREY详情
LMB Heeger C5-175-16-GREY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
C5-175-16-GREY拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。