LMB Heeger C-710 Plain Aluminum
- 收藏
- 对比
C-710 Plain Aluminum
1479-C-710 Plain Aluminum
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Omni Chassis Cover D W H x x 7
1最小包装量--
C-710 Plain Aluminum详情
LMB Heeger C-710 Plain Aluminum重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Conductor surface
Bare
Outer diameter approx.
12.1
Conductor category
Class 5 = flexible
Nominal voltage U
750
Low smoke according to IEC 61034-2
无
Core colour
White
Nominal voltage U0
450
Nominal cross section conductor
35
Halogen free according to IEC 60754-2
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
C-710 Plain Aluminum拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。