LMB Heeger EL221 Plain
- 收藏
- 对比
EL221 Plain
1479-EL221 Plain
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Flangelock Box Chassis (Endlock) D W H 2.75 x 3.125 x 1.625
1最小包装量--
EL221 Plain详情
LMB Heeger EL221 Plain重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M25 x 1.5
Surface protection
Other
Material housing
Stainless steel
Revolving thread
无
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
One-piece
无
Model
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
EL221 Plain拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。