LMB Heeger FMR875-6-BLUE/WHITE
- 收藏
- 对比
FMR875-6-BLUE/WHITE
1479-FMR875-6-BLUE/WHITE
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Front Mount Panel D W H x 5.75 x 8.5625
1最小包装量--
FMR875-6-BLUE/WHITE详情
LMB Heeger FMR875-6-BLUE/WHITE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP67
Category
5E
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
长度
31.5
FMR875-6-BLUE/WHITE拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。