LMB Heeger FR1050-6 PLAINPAIR
- 收藏
- 对比
FR1050-6 PLAINPAIR
1479-FR1050-6 PLAINPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Front and Rear Panel (Pair) D W H x 5.75 x 10.3125
1最小包装量--
FR1050-6 PLAINPAIR详情
LMB Heeger FR1050-6 PLAINPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-50 - 80
Rated current In
12
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
FR1050-6 PLAINPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。