LMB Heeger FR875-9-WhitePAIR
- 收藏
- 对比
FR875-9-WhitePAIR
1479-FR875-9-WhitePAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Front and Rear Panel (Pair) D W H x 8.75 x 8.5625
1最小包装量--
FR875-9-WhitePAIR详情
LMB Heeger FR875-9-WhitePAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
53.4
Nominal cross section conductor
1.5
Halogen free according to IEC 60754-2
无
Outer diameter approx.
8.9
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Black
Conductor surface
Bare
Permitted cable outer temperature after assembling without vibration
-40 - 80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
FR875-9-WhitePAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。