LMB Heeger J872-Grey
- 收藏
- 对比
J872-Grey
1479-J872-Grey
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Jiffy Box Chassis D W H 3.25 x 2.125 x 1.125
1最小包装量--
J872-Grey详情
LMB Heeger J872-Grey重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
11.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.5
Min. permitted bending radius, stationary application/permanent installation
45.6
Low smoke according to IEC 61034-2
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
J872-Grey拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。