LMB Heeger J881-BLACK
- 收藏
- 对比
J881-BLACK
1479-J881-BLACK
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Jiffy Box Chassis D W H 6 x 5 x 4
1最小包装量--
J881-BLACK详情
LMB Heeger J881-BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
16
Permitted cable outer temperature after assembling without vibration
-50 - 80
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
J881-BLACK拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。