LMB Heeger MDC1042PERF-BEIGE/IVORY
- 收藏
- 对比
MDC1042PERF-BEIGE/IVORY
1479-MDC1042PERF-BEIGE/IVORY
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases Modular Desktop Console D W H 10 x 4.5 x 2.5
1最小包装量--
MDC1042PERF-BEIGE/IVORY详情
LMB Heeger MDC1042PERF-BEIGE/IVORY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
类型
Sloped
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
MDC1042PERF-BEIGE/IVORY拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。