LMB Heeger PERF-137-GREY
- 收藏
- 对比
PERF-137-GREY
1479-PERF-137-GREY
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases Perforated Box Chassis D W H 8 x 3 x 2.75
1最小包装量--
PERF-137-GREY详情
LMB Heeger PERF-137-GREY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Category
5
Degree of protection (IP)
IP67
Colour outer sheath
Green
Flame retardant
According to IEC/EN 60332-3-24
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
类型
Chassis
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
长度
27
PERF-137-GREY拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。