LMB Heeger PERF-850-BLACK
- 收藏
- 对比
PERF-850-BLACK
1479-PERF-850-BLACK
箱
--
大陆
立即发货

Enclosures, Boxes, & Cases Perforated Box Chassis D W H 8.5 x 1.5 x 2.125
1最小包装量--
PERF-850-BLACK详情
LMB Heeger PERF-850-BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
类型
Chassis
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
长度
10
PERF-850-BLACK拓展信息
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.
LMB Heeger, Inc.







哦! 它是空的。