LMB Heeger PMSHA11-350-Black
- 收藏
- 对比
PMSHA11-350-Black
1479-PMSHA11-350-Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories One Piece Panel Mount Shelf (Aluminum) D W H x x 3.5
1最小包装量--
PMSHA11-350-Black详情
LMB Heeger PMSHA11-350-Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 70
Outer diameter approx.
40
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
70
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
160
Low smoke according to IEC 61034-2
有
Nominal voltage U
750
Material outer sheath
Other
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
PMSHA11-350-Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。