LMB Heeger RA-24 Plain
- 收藏
- 对比
RA-24 Plain
1479-RA-24 Plain
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Rack Rail Adapter 24 Rack Space D W H x x
1最小包装量--
RA-24 Plain详情
LMB Heeger RA-24 Plain重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 90
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 90
Outer diameter approx.
11
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
44
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Other
Conductor category
Class 5 = flexible
Brand
LMB / Heeger
Manufacturer
LMB/Heeger
Factory Pack QuantityFactory Pack Quantity
1
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
RA-24 Plain拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。