LMB Heeger SH1050-14-BLUE/WHITEPAIR
- 收藏
- 对比
SH1050-14-BLUE/WHITEPAIR
1479-SH1050-14-BLUE/WHITEPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Handle Sides (Pair) D W H x 13.875 x 10.3125
1最小包装量--
SH1050-14-BLUE/WHITEPAIR详情
LMB Heeger SH1050-14-BLUE/WHITEPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
长度
2
SH1050-14-BLUE/WHITEPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。