LMB Heeger SH175-5 Plain
- 收藏
- 对比
SH175-5 Plain
1479-SH175-5 Plain
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Handle Side D W H x 4.875 x 1.5625
1最小包装量--
SH175-5 Plain详情
LMB Heeger SH175-5 Plain重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-45 - 125
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 105
Outer diameter approx.
10.3
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1
Min. permitted bending radius, stationary application/permanent installation
41.2
Low smoke according to IEC 61034-2
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SH175-5 Plain拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。