LMB Heeger SL108-Black
- 收藏
- 对比
SL108-Black
1479-SL108-Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Snap Latch Chassis D W H 5 x 2.25 x 2.25
1最小包装量--
SL108-Black详情
LMB Heeger SL108-Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-50 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 35
Outer diameter approx.
27.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
185
Nominal voltage U0
0.6
Min. permitted bending radius, stationary application/permanent installation
81.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyurethane (PUR)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SL108-Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。