LMB Heeger SL143 Plain
- 收藏
- 对比
SL143 Plain
1479-SL143 Plain
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories Snap Latch Chassis D W H 4 x 4 x 2
1最小包装量--
SL143 Plain详情
LMB Heeger SL143 Plain重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
36.8
Nominal cross section conductor
0.25
Halogen free according to IEC 60754-2
无
Outer diameter approx.
4.6
Permitted cable outer temperature during assembling/handling
0 - 0
Colour outer sheath
Black
Permitted cable outer temperature after assembling without vibration
-40 - 80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SL143 Plain拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。