LMB Heeger SR1050-12 Plain
- 收藏
- 对比
SR1050-12 Plain
1479-SR1050-12 Plain
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Rack Side D W H x 11.875 x 10.3125
1最小包装量--
SR1050-12 Plain详情
LMB Heeger SR1050-12 Plain重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 90
Outer diameter approx.
30.6
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
240
Nominal voltage U0
600
Min. permitted bending radius, stationary application/permanent installation
122.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SR1050-12 Plain拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。