LMB Heeger SR525-7-SEMI-GLOSS BLACKPAIR
- 收藏
- 对比
SR525-7-SEMI-GLOSS BLACKPAIR
1479-SR525-7-SEMI-GLOSS BLACKPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Rack Sides (Pair) D W H x 6.875 x 5.0625
1最小包装量--
SR525-7-SEMI-GLOSS BLACKPAIR详情
LMB Heeger SR525-7-SEMI-GLOSS BLACKPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
12
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP65/IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SR525-7-SEMI-GLOSS BLACKPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。