LMB Heeger SR875-5-Blue/WhitePAIR
- 收藏
- 对比
SR875-5-Blue/WhitePAIR
1479-SR875-5-Blue/WhitePAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Rack Sides (Pair) D W H x 4.875 x 8.5625
1最小包装量--
SR875-5-Blue/WhitePAIR详情
LMB Heeger SR875-5-Blue/WhitePAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
NVP value
67
Halogen free according to IEC 60754-2
无
Category
5E
Degree of protection (IP)
IP67
Colour outer sheath
Green
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
长度
3
SR875-5-Blue/WhitePAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。