LMB Heeger SR875-7-Blue/WhitePAIR
- 收藏
- 对比
SR875-7-Blue/WhitePAIR
1479-SR875-7-Blue/WhitePAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Rack Sides (Pair) D W H x 6.875 x 8.5625
1最小包装量--
SR875-7-Blue/WhitePAIR详情
LMB Heeger SR875-7-Blue/WhitePAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 70
Outer diameter approx.
7.5
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
500
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
30
Low smoke (according to EN 61034-2)
有
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SR875-7-Blue/WhitePAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。