LMB Heeger SS1050-14-Semi-gloss Black
- 收藏
- 对比
SS1050-14-Semi-gloss Black
1479-SS1050-14-Semi-gloss Black
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Standard Side D W H x 13.875 x 10.3125
1最小包装量--
SS1050-14-Semi-gloss Black详情
LMB Heeger SS1050-14-Semi-gloss Black重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
1000
Conductor category
Class 5 = flexible
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
31.2
Nominal voltage U0
1000
Nominal cross section conductor
10
Halogen free according to IEC 60754-2
有
Outer diameter approx.
7.6
Permitted cable outer temperature during assembling/handling
-25 - 120
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-40 - 120
Flame retardant
According to IEC/EN 60332-1-2
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SS1050-14-Semi-gloss Black拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。