LMB Heeger SS350-9 PlainPAIR
- 收藏
- 对比
SS350-9 PlainPAIR
1479-SS350-9 PlainPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Standard Sides (Pair) D W H x 8.875 x 3.3125
1最小包装量--
SS350-9 PlainPAIR详情
LMB Heeger SS350-9 PlainPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
31.1
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
124.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SS350-9 PlainPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。