LMB Heeger SS525-5-SEMI-GLOSS BLACK
- 收藏
- 对比
SS525-5-SEMI-GLOSS BLACK
1479-SS525-5-SEMI-GLOSS BLACK
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Standard Side D W H x 4.875 x 5.0625
1最小包装量--
SS525-5-SEMI-GLOSS BLACK详情
LMB Heeger SS525-5-SEMI-GLOSS BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 85
Rated current In
8
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
SS525-5-SEMI-GLOSS BLACK拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。