SS7-9 PlainPAIR
SS7-9 PlainPAIR

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

LMB Heeger SS7-9 PlainPAIR

  • 收藏
  • 对比

型号

SS7-9 PlainPAIR

品牌

LMB Heeger

utmel 编号

1479-SS7-9 PlainPAIR

商品类别

机架

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Racks & Rack Cabinet Accessories UNI-PAC Standard Sides (Pair) D W H x 8.875 x 6.8125

起订量

1最小包装量--

添加到询价列表
SS7-9 PlainPAIR
SS7-9 PlainPAIR LMB Heeger Racks & Rack Cabinet Accessories UNI-PAC Standard Sides (Pair) D W H x 8.875 x 6.8125

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

SS7-9 PlainPAIR详情

LMB Heeger SS7-9 PlainPAIR重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Conductor category

    Class 5 = flexible

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Nominal voltage U

    500

  • Low smoke according to IEC 61034-2

  • Min. permitted bending radius, stationary application/permanent installation

    50.8

  • Min. permitted bending radius, moving application/free movement

    127

  • Low smoke (according to EN 61034-2)

  • Screen over stranding

    None

  • Nominal cross section conductor

    2.5

  • Min. permitted bending radius, moving application with forced guidance

    127

  • Core identification

    Numbers

  • Halogen free according to IEC 60754-2

  • Screen over stranding element

    None

  • Outer diameter approx.

    12.7

  • Permitted cable outer temperature during assembling/handling

    0 - 80

  • Colour outer sheath

    Grey

  • Conductor surface

    Bare

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Permitted cable outer temperature after assembling without vibration

    -40 - 70

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Stranding element

  • Factory Pack QuantityFactory Pack Quantity

    1

  • Manufacturer

    LMB/Heeger

  • Brand

    LMB / Heeger

  • 子类别

    Enclosures, Racks and Boxes

  • 产品类别

    Racks & Rack Cabinets

  • 产品类别

    Racks & Rack Cabinet Accessories

0个相似型号

SS7-9 PlainPAIR拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z