LMB Heeger SS875-5-SEMI-GLOSS BLACK
- 收藏
- 对比
SS875-5-SEMI-GLOSS BLACK
1479-SS875-5-SEMI-GLOSS BLACK
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Standard Side D W H x 4.875 x 8.5625
1最小包装量--
SS875-5-SEMI-GLOSS BLACK详情
LMB Heeger SS875-5-SEMI-GLOSS BLACK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
长度
1.5
SS875-5-SEMI-GLOSS BLACK拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。