SW-2754-Grey
SW-2754-Grey

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

LMB Heeger SW-2754-Grey

  • 收藏
  • 对比

型号

SW-2754-Grey

品牌

LMB Heeger

utmel 编号

1479-SW-2754-Grey

商品类别

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Enclosures, Boxes, & Cases Adjusta Meter Case D W H 2.75 x 2.75 x 4

起订量

1最小包装量--

添加到询价列表
SW-2754-Grey
SW-2754-Grey LMB Heeger Enclosures, Boxes, & Cases Adjusta Meter Case D W H 2.75 x 2.75 x 4

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

SW-2754-Grey详情

LMB Heeger SW-2754-Grey重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

    Pairs

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 80

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Conductor surface

    Tinned

  • Colour outer sheath

    Grey

  • Permitted cable outer temperature during assembling/handling

    -5 - 70

  • Outer diameter approx.

    8.8

  • Screen over stranding element

    None

  • Halogen free according to IEC 60754-2

  • Core identification

    Colour

  • Nominal cross section conductor

    2

  • Screen over stranding

    Braiding

  • Low smoke (according to EN 61034-2)

  • Min. permitted bending radius, stationary application/permanent installation

    52.8

  • Low smoke according to IEC 61034-2

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class 5 = flexible

  • Factory Pack QuantityFactory Pack Quantity

    1

  • Manufacturer

    LMB/Heeger

  • Brand

    LMB / Heeger

  • 类型

    Instrument

  • 子类别

    Enclosures, Racks and Boxes

  • 产品类别

    Enclosures, Boxes, & Cases

  • 产品

    Enclosures

  • 产品类别

    Enclosures, Boxes, & Cases

0个相似型号

SW-2754-Grey拓展信息

CR-275 PAINTED
CR-275 PAINTED

LMB Heeger, Inc.

CR-643 PAINTED
CR-643 PAINTED

LMB Heeger, Inc.

CR-211 PLAIN
CR-211 PLAIN

LMB Heeger, Inc.

M15-L-PLN
M15-L-PLN

LMB Heeger, Inc.

572C-PLN ALUM
572C-PLN ALUM

LMB Heeger, Inc.

C-810-PLN ALUM
C-810-PLN ALUM

LMB Heeger, Inc.

MDC2511-BEIGE/IVORY
MDC2511-BEIGE/IVORY

LMB Heeger, Inc.

CR-645 PLAIN
CR-645 PLAIN

LMB Heeger, Inc.

UPS525-17-12-BLACK
UPS525-17-12-BLACK

LMB Heeger, Inc.

C-1416-PLN ALUM
C-1416-PLN ALUM

LMB Heeger, Inc.

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z