LMB Heeger TB12-12-BLUE
- 收藏
- 对比
TB12-12-BLUE
1479-TB12-12-BLUE
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Top or Bottom Panel D W H 11.75 x 11.875 x
1最小包装量--
TB12-12-BLUE详情
LMB Heeger TB12-12-BLUE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
2
Permitted cable outer temperature during assembling/handling
-20 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
系列
TB12
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TB12-12-BLUE拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。