LMB Heeger TB12-12-BluePAIR
- 收藏
- 对比
TB12-12-BluePAIR
1479-TB12-12-BluePAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Top or Bottom Panel (Pair) D W H 11.75 x 11.875 x
1最小包装量--
TB12-12-BluePAIR详情
LMB Heeger TB12-12-BluePAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal cross section conductor
0.75
Core identification
Colour
Halogen free according to IEC 60754-2
无
Outer diameter approx.
9.7
Permitted cable outer temperature during assembling/handling
-5 - 70
Colour outer sheath
Colourless
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-1-2
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
58.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
系列
TB12
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TB12-12-BluePAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。