LMB Heeger TB14-9-Semi-gloss BlackPAIR
- 收藏
- 对比
TB14-9-Semi-gloss BlackPAIR
1479-TB14-9-Semi-gloss BlackPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Top or Bottom Panel (Pair) D W H 13.75 x 8.875 x
1最小包装量--
TB14-9-Semi-gloss BlackPAIR详情
LMB Heeger TB14-9-Semi-gloss BlackPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
500
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
53.6
Low smoke (according to EN 61034-2)
有
Screen over stranding
None
Nominal cross section conductor
4
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Screen over stranding element
None
Outer diameter approx.
13.4
Permitted cable outer temperature during assembling/handling
-30 - 70
Colour outer sheath
Grey
Conductor surface
Bare
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TB14-9-Semi-gloss BlackPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。