LMB Heeger TB4-12-BLUEPAIR
- 收藏
- 对比
TB4-12-BLUEPAIR
1479-TB4-12-BLUEPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Top or Bottom Panel (Pair) D W H 3.75 x 11.875 x
1最小包装量--
TB4-12-BLUEPAIR详情
LMB Heeger TB4-12-BLUEPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TB4-12-BLUEPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。