LMB Heeger TB7-5-BLACK TEXTUREDPAIR
- 收藏
- 对比
TB7-5-BLACK TEXTUREDPAIR
1479-TB7-5-BLACK TEXTUREDPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Top or Bottom Panel (Pair) D W H 6.75 x 4.875 x
1最小包装量--
TB7-5-BLACK TEXTUREDPAIR详情
LMB Heeger TB7-5-BLACK TEXTUREDPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP65/IP67
Permitted cable outer temperature during assembling/handling
-20 - 80
Rated current In
16
Permitted cable outer temperature after assembling without vibration
-50 - 80
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TB7-5-BLACK TEXTUREDPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。