LMB Heeger TB7-9-BLUE
- 收藏
- 对比
TB7-9-BLUE
1479-TB7-9-BLUE
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Top or Bottom Panel D W H 6.75 x 8.875 x
1最小包装量--
TB7-9-BLUE详情
LMB Heeger TB7-9-BLUE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Material housing
Brass
Pollution degree
3
Degree of protection (IP), mounted
IP67
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
极化
Contact
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
宽度
15.7
高度
15.7
长度
54
TB7-9-BLUE拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。