LMB Heeger TB8-14-BLUE
- 收藏
- 对比
TB8-14-BLUE
1479-TB8-14-BLUE
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Top or Bottom Panel D W H 7.75 x 13.875 x
1最小包装量--
TB8-14-BLUE详情
LMB Heeger TB8-14-BLUE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TB8-14-BLUE拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。