LMB Heeger TBV4-5-BluePAIR
- 收藏
- 对比
TBV4-5-BluePAIR
1479-TBV4-5-BluePAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Vented Panel (Pair) D W H 3.75 x 4.875 x
1最小包装量--
TBV4-5-BluePAIR详情
LMB Heeger TBV4-5-BluePAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
10
Degree of protection (IP)
IP54
Explosion-tested version
无
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
63
Wrench width
66
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TBV4-5-BluePAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。