LMB Heeger TBV5-12-Black TexturedPAIR
- 收藏
- 对比
TBV5-12-Black TexturedPAIR
1479-TBV5-12-Black TexturedPAIR
机架
--
大陆
立即发货

Racks & Rack Cabinet Accessories UNI-PAC Vented Panel (Pair) D W H 4.75 x 11.875 x
1最小包装量--
TBV5-12-Black TexturedPAIR详情
LMB Heeger TBV5-12-Black TexturedPAIR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-50 - 80
Outer diameter approx.
13.2
Screen over stranding element
None
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Min. permitted bending radius, moving application with forced guidance
99
Nominal cross section conductor
1
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
99
Min. permitted bending radius, stationary application/permanent installation
52.8
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class E = very flexible
Brand
LMB / Heeger
Manufacturer
LMB/Heeger
Factory Pack QuantityFactory Pack Quantity
1
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
TBV5-12-Black TexturedPAIR拓展信息
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger
LMB Heeger







哦! 它是空的。